Vishay Precision Group Chip Resistor - Surface Mount CRCW0402100RJNED

Description
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100JTR-ND
Chip Resistor - Surface Mount 541-100JTR-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100JDKR-ND
Chip Resistor - Surface Mount 541-100JDKR-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100JCT-ND
Chip Resistor - Surface Mount 541-100JCT-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 100 Ohm 50V 63mW Resistor - 52-CRCW0402100RJNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100 Ohm 50V 63mW Resistor
52-CRCW0402100RJNED
Automotive 100 Ohm 50V 63mW Resistor 52-CRCW0402100RJNED
100 Ohm 5% 0402 Thick Film Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW0402100RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100RJNED can be used for catalog matching and distributor lookup.

100 Ohm 5% 0402 Thick Film Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW0402100RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100RJNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors
Resistors
Alternative Parts (Cross-Reference): Cross Category: Resistors Packaging: Tape and Reel Operating Temperature Range: -55°C ~ 155°C Tolerance: ±5% Series: CRCW Features: Automotive AEC-Q200 Power (Watts): 0.063W, 1/16W

Alternative Parts (Cross-Reference): Cross
Category: Resistors
Packaging: Tape and Reel
Operating Temperature Range: -55°C ~ 155°C
Tolerance: ±5%
Series: CRCW
Features: Automotive AEC-Q200
Power (Watts): 0.063W, 1/16W

Buy Now Datasheet
RES 100 OHM 1/16W 5% 0402 SMD - CRCW0402100RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/16W 5% 0402 SMD
CRCW0402100RJNED
RES 100 OHM 1/16W 5% 0402 SMD CRCW0402100RJNED
RES 100ohm 1/16W 5% 0402 SMD

RES 100ohm 1/16W 5% 0402 SMD

Supplier's Site
Res, Thick Film, 100R, 5%, 0.063W, 0402; Resistance Vishay - 59M6700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.063W, 0402; Resistance Vishay
59M6700
Res, Thick Film, 100R, 5%, 0.063W, 0402; Resistance Vishay 59M6700
RES, THICK FILM, 100R, 5%, 0.063W, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.063W, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K8700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K8700
Res, Thick Film, 100R, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K8700
RES, THICK FILM, 100R, 5%, 0.063W, 0402, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.063W, 0402, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402100RJNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402100RJNED
Chip Resistor - Surface Mount CRCW0402100RJNED
RES SMD 100 OHM 5% 1/16W 0402

RES SMD 100 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-100JTR-ND 52-CRCW0402100RJNED CRCW0402100RJNED 59M6700 19K8700 CRCW0402100RJNED
Product Name Chip Resistor - Surface Mount Automotive 100 Ohm 50V 63mW Resistor Resistors RES 100 OHM 1/16W 5% 0402 SMD Res, Thick Film, 100R, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 100R, 5%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details