Vishay Precision Group Chip Resistor - Surface Mount CRCW0402100RFKEE

Description
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2953-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2953-6-ND
Chip Resistor - Surface Mount 541-2953-6-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2953-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2953-2-ND
Chip Resistor - Surface Mount 541-2953-2-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2953-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2953-1-ND
Chip Resistor - Surface Mount 541-2953-1-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0402 100 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW0402100RFKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 100 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW0402100RFKEE
Res Thick Film 0402 100 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW0402100RFKEE
Res Thick Film 0402 100 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 100 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402100RFKEE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402100RFKEE
Resistors - Chip Resistor - Surface Mount CRCW0402100RFKEE
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay - 65AC3350 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay
65AC3350
Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay 65AC3350
RES, AEC-Q200, THICK FILM, 100R, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay - 51X8335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay
51X8335
Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay 51X8335
RES, AEC-Q200, THICK FILM, 100R, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2953-6-ND CRCW0402100RFKEE CRCW0402100RFKEE 65AC3350
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 100 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 100R, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details