Vishay Precision Group Chip Resistor - Surface Mount CRCW0402100RFHEDP

Description
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402100RFHEDP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402100RFHEDP-ND
Chip Resistor - Surface Mount CRCW0402100RFHEDP-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402100RFHEDP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402100RFHEDP
Chip Resistor - Surface Mount CRCW0402100RFHEDP
RES SMD 100 OHM 1% 1/16W 0402

RES SMD 100 OHM 1% 1/16W 0402

Supplier's Site Datasheet
D10/crcw0402-P 50 100R 1% Et7 E3 Rohs Compliant Vishay - 51X8333 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-P 50 100R 1% Et7 E3 Rohs Compliant Vishay
51X8333
D10/crcw0402-P 50 100R 1% Et7 E3 Rohs Compliant Vishay 51X8333
D10/CRCW0402-P 50 100R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-P 50 100R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW0402100RFHEDP-ND CRCW0402100RFHEDP 51X8333
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D10/crcw0402-P 50 100R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details