Vishay Intertechnology, Inc. RES 100 OHM 1/16W .5% 0402 SMD CRCW0402100RDHEDP

Description
RES 100ohm 1/16W .5% 0402 SMD
Request a Quote Datasheet
Description
RES 100ohm 1/16W .5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/16W .5% 0402 SMD - CRCW0402100RDHEDP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/16W .5% 0402 SMD
CRCW0402100RDHEDP
RES 100 OHM 1/16W .5% 0402 SMD CRCW0402100RDHEDP
RES 100ohm 1/16W .5% 0402 SMD

RES 100ohm 1/16W .5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-100AVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AVTR-ND
Chip Resistor - Surface Mount 541-100AVTR-ND
100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402100RDHEDP 541-100AVTR-ND
Product Name RES 100 OHM 1/16W .5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers