100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 100Kohm 1/16W 5% 0402 SMD
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-100KATDKR-ND | 8121720 | CRCW0402100KJNEDIF |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | RES 100K OHM 1/16W 5% 0402 SMD |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick film | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402 |
| Tolerance | 5 +/- % | 5 +/- % |