Vishay Intertechnology, Inc. RES 100K OHM .125W 5% 0402 SMD CRCW0402100KJNEDHP

Description
RES 100Kohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 100Kohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM .125W 5% 0402 SMD - CRCW0402100KJNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM .125W 5% 0402 SMD
CRCW0402100KJNEDHP
RES 100K OHM .125W 5% 0402 SMD CRCW0402100KJNEDHP
RES 100Kohm .125W 5% 0402 SMD

RES 100Kohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-100KYADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KYADKR-ND
Chip Resistor - Surface Mount 541-100KYADKR-ND
100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KYACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KYACT-ND
Chip Resistor - Surface Mount 541-100KYACT-ND
100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KYATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KYATR-ND
Chip Resistor - Surface Mount 541-100KYATR-ND
100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100 Kohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay - 33AK2943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100 Kohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
33AK2943
Res, 100 Kohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay 33AK2943
RES, 100 KOHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

RES, 100 KOHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402100KJNEDHP 541-100KYADKR-ND 33AK2943
Product Name RES 100K OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Res, 100 Kohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details