Vishay Intertechnology, Inc. Res Thick Film 0402 100K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW0402100KFKEE

Description
Res Thick Film 0402 100K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0402 100K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 100K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW0402100KFKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 100K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW0402100KFKEE
Res Thick Film 0402 100K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW0402100KFKEE
Res Thick Film 0402 100K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 100K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402100KFKEETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402100KFKEETR-ND
Chip Resistor - Surface Mount 541-CRCW0402100KFKEETR-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402100KFKEEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402100KFKEEDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402100KFKEEDKR-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402100KFKEECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402100KFKEECT-ND
Chip Resistor - Surface Mount 541-CRCW0402100KFKEECT-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 100Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay - 33AK2941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
33AK2941
Res, 100Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay 33AK2941
RES, 100KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

RES, 100KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402100KFKEE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402100KFKEE
Chip Resistor - Surface Mount CRCW0402100KFKEE
RES SMD 100K OHM 1% 1/16W 0402

RES SMD 100K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402100KFKEE 541-CRCW0402100KFKEETR-ND 33AK2941 CRCW0402100KFKEE
Product Name Res Thick Film 0402 100K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Res, 100Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details