Vishay Intertechnology, Inc. 0.063W Resistor CRCW0402100KFKEDC

Description
100kΩ 1% 0402 Chip Resistor, Thick Film, 0.063W Product overview: CRCW0402100KFKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100KFKEDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100kΩ 1% 0402 Chip Resistor, Thick Film, 0.063W Product overview: CRCW0402100KFKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100KFKEDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.063W Resistor - 52-CRCW0402100KFKEDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.063W Resistor
52-CRCW0402100KFKEDC
0.063W Resistor 52-CRCW0402100KFKEDC
100kΩ 1% 0402 Chip Resistor, Thick Film, 0.063W Product overview: CRCW0402100KFKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100KFKEDC can be used for catalog matching and distributor lookup.

100kΩ 1% 0402 Chip Resistor, Thick Film, 0.063W Product overview: CRCW0402100KFKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100KFKEDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402100KFKEDC
867174-CRCW0402100KFKEDC
Chip Resistor - Surface Mount - CRCW0402100KFKEDC 867174-CRCW0402100KFKEDC
Manufacturer: Vishay Win Source Part Number: 867174-CRCW0402100KF KEDC Series: CRCW-C Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3960-2, 541-3960-6, 541-3960-1

Manufacturer: Vishay
Win Source Part Number: 867174-CRCW0402100KFKEDC
Series: CRCW-C
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3960-2, 541-3960-6, 541-3960-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3960-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3960-2-ND
Chip Resistor - Surface Mount 541-3960-2-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3960-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3960-6-ND
Chip Resistor - Surface Mount 541-3960-6-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3960-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3960-1-ND
Chip Resistor - Surface Mount 541-3960-1-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.063W, Thick Film, 0402; Resistance Vishay - 26AK5022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.063W, Thick Film, 0402; Resistance Vishay
26AK5022
Res, 100K, 1%, 0.063W, Thick Film, 0402; Resistance Vishay 26AK5022
RES, 100K, 1%, 0.063W, THICK FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 100K, 1%, 0.063W, THICK FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC8964 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC8964
Resistance Vishay 45AC8964
Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402100KFKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402100KFKEDC
Chip Resistor - Surface Mount CRCW0402100KFKEDC
RES 100K OHM 1% 1/16W 0402

RES 100K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW0402100KFKEDC 867174-CRCW0402100KFKEDC 541-3960-2-ND 26AK5022 45AC8964 CRCW0402100KFKEDC
Product Name 0.063W Resistor Chip Resistor - Surface Mount - CRCW0402100KFKEDC Chip Resistor - Surface Mount Res, 100K, 1%, 0.063W, Thick Film, 0402; Resistance Vishay Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD564GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details