Vishay Intertechnology, Inc. RES CHIP MF 100K .063W 1% CRCW04021003FRT1

Description
RES CHIP MF 100K .063W 1%
Request a Quote
Description
RES CHIP MF 100K .063W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP MF 100K .063W 1% - CRCW04021003FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP MF 100K .063W 1%
CRCW04021003FRT1
RES CHIP MF 100K .063W 1% CRCW04021003FRT1
RES CHIP MF 100K .063W 1%

RES CHIP MF 100K .063W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021003FRT1
Product Name RES CHIP MF 100K .063W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details