Vishay Intertechnology, Inc. RES, TKF, 0402, 1%, 1/16W CRCW04021002F100RT7

Description
RES, TKF, 0402, 1%, 1/16W
Request a Quote
Description
RES, TKF, 0402, 1%, 1/16W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TKF, 0402, 1%, 1/16W - CRCW04021002F100RT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TKF, 0402, 1%, 1/16W
CRCW04021002F100RT7
RES, TKF, 0402, 1%, 1/16W CRCW04021002F100RT7
RES, TKF, 0402, 1%, 1/16W

RES, TKF, 0402, 1%, 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021002F100RT7
Product Name RES, TKF, 0402, 1%, 1/16W
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details