Vishay Intertechnology, Inc. RESISTOR, FIXED, SMD, 1%, 62.5MW, 10K OHM CRCW04021002F100

Description
RESISTOR, FIXED, SMD, 1%, 62.5MW, 10Kohm
Request a Quote
Description
RESISTOR, FIXED, SMD, 1%, 62.5MW, 10Kohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, FIXED, SMD, 1%, 62.5MW, 10K OHM - CRCW04021002F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FIXED, SMD, 1%, 62.5MW, 10K OHM
CRCW04021002F100
RESISTOR, FIXED, SMD, 1%, 62.5MW, 10K OHM CRCW04021002F100
RESISTOR, FIXED, SMD, 1%, 62.5MW, 10Kohm

RESISTOR, FIXED, SMD, 1%, 62.5MW, 10Kohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021002F100
Product Name RESISTOR, FIXED, SMD, 1%, 62.5MW, 10K OHM
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details