Vishay Intertechnology, Inc. RES, 10K OHM, 0402 CRCW04021002F

Description
RES, 10Kohm, 0402
Request a Quote
Description
RES, 10Kohm, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 10K OHM, 0402 - CRCW04021002F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 10K OHM, 0402
CRCW04021002F
RES, 10K OHM, 0402 CRCW04021002F
RES, 10Kohm, 0402

RES, 10Kohm, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021002F
Product Name RES, 10K OHM, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details