Vishay Intertechnology, Inc. RESISTOR, 100 1% 1/16W, 0402, SMD CRCW04021000FRT1

Description
RESISTOR, 100 1% 1/16W, 0402, SMD
Request a Quote
Description
RESISTOR, 100 1% 1/16W, 0402, SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 100 1% 1/16W, 0402, SMD - CRCW04021000FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 100 1% 1/16W, 0402, SMD
CRCW04021000FRT1
RESISTOR, 100 1% 1/16W, 0402, SMD CRCW04021000FRT1
RESISTOR, 100 1% 1/16W, 0402, SMD

RESISTOR, 100 1% 1/16W, 0402, SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021000FRT1
Product Name RESISTOR, 100 1% 1/16W, 0402, SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details