Vishay Intertechnology, Inc. RESISTOR, 100 1% 1/16W, 0402, SMD CRCW04021000F

Description
RESISTOR, 100 1% 1/16W, 0402, SMD
Request a Quote
Description
RESISTOR, 100 1% 1/16W, 0402, SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 100 1% 1/16W, 0402, SMD - CRCW04021000F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 100 1% 1/16W, 0402, SMD
CRCW04021000F
RESISTOR, 100 1% 1/16W, 0402, SMD CRCW04021000F
RESISTOR, 100 1% 1/16W, 0402, SMD

RESISTOR, 100 1% 1/16W, 0402, SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021000F
Product Name RESISTOR, 100 1% 1/16W, 0402, SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers