Vishay Intertechnology, Inc. RES 0.00 1% .063W SMT 0402 CRCW0402000R

Description
RES 0.00 1% .063W SMT 0402
Request a Quote
Description
RES 0.00 1% .063W SMT 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.00 1% .063W SMT 0402 - CRCW0402000R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.00 1% .063W SMT 0402
CRCW0402000R
RES 0.00 1% .063W SMT 0402 CRCW0402000R
RES 0.00 1% .063W SMT 0402

RES 0.00 1% .063W SMT 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402000R
Product Name RES 0.00 1% .063W SMT 0402
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers