Vishay Intertechnology, Inc. RES, CHIP 0OHM 0.063W 50V, 0402 CRCW0402000JRT7E3

Description
RES, CHIP 0OHM 0.063W 50V, 0402
Request a Quote
Description
RES, CHIP 0OHM 0.063W 50V, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, CHIP 0OHM 0.063W 50V, 0402 - CRCW0402000JRT7E3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP 0OHM 0.063W 50V, 0402
CRCW0402000JRT7E3
RES, CHIP 0OHM 0.063W 50V, 0402 CRCW0402000JRT7E3
RES, CHIP 0OHM 0.063W 50V, 0402

RES, CHIP 0OHM 0.063W 50V, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402000JRT7E3
Product Name RES, CHIP 0OHM 0.063W 50V, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176245-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details