Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW04020000ZSTD

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 0 Ohms Tolerance: Jumper Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 0 Ohms Tolerance: Jumper Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 0 Ohms Tolerance: Jumper Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 0 Ohms
Tolerance: Jumper
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2952-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2952-6-ND
Chip Resistor - Surface Mount 541-2952-6-ND
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2952-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2952-2-ND
Chip Resistor - Surface Mount 541-2952-2-ND
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2952-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2952-1-ND
Chip Resistor - Surface Mount 541-2952-1-ND
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:0ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.063W... - CRCW04020000ZSTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:0ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.063W...
CRCW04020000ZSTD
Thick Film ResistorSeries:CRCW; Resistance:0ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.063W... CRCW04020000ZSTD
Thick Film ResistorSeries:CRCW; Resistance:0ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.063W...

Thick Film ResistorSeries:CRCW; Resistance:0ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.063W...

Supplier's Site
Res, Thick Film, 0R, 0.063W, 0402; Resistor Case / Package Vishay - 28C3302 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.063W, 0402; Resistor Case / Package Vishay
28C3302
Res, Thick Film, 0R, 0.063W, 0402; Resistor Case / Package Vishay 28C3302
RES, THICK FILM, 0R, 0.063W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:CRCW Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: No

RES, THICK FILM, 0R, 0.063W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:CRCW Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: No

Supplier's Site Datasheet
Thick Film Chip Resistor; Resistor Case / Package Vishay - 07J7490 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistor Case / Package Vishay
07J7490
Thick Film Chip Resistor; Resistor Case / Package Vishay 07J7490
Thick Film Chip Resistor; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:CRCW Series; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: No

Thick Film Chip Resistor; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:CRCW Series; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: No

Supplier's Site Datasheet
Res, 0R, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 25AK3190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
25AK3190
Res, 0R, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 25AK3190
RES, 0R, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:CRCW Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:-; Temperature RoHS Compliant: No

RES, 0R, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:CRCW Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:-; Temperature RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW04020000ZSTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04020000ZSTD
Chip Resistor - Surface Mount CRCW04020000ZSTD
RES SMD 0 OHM JUMPER 1/16W 0402

RES SMD 0 OHM JUMPER 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2952-6-ND CRCW04020000ZSTD 28C3302 07J7490 25AK3190 CRCW04020000ZSTD
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:0ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.063W... Res, Thick Film, 0R, 0.063W, 0402; Resistor Case / Package Vishay Thick Film Chip Resistor; Resistor Case / Package Vishay Res, 0R, 0.063W, 0402, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details