Vishay Intertechnology, Inc. RES, 0402, TF, 0R, 1%, 1/16W CRCW04020000ZSED

Description
RES, 0402, TF, 0R, 1%, 1/16W
Request a Quote
Description
RES, 0402, TF, 0R, 1%, 1/16W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0402, TF, 0R, 1%, 1/16W - CRCW04020000ZSED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0402, TF, 0R, 1%, 1/16W
CRCW04020000ZSED
RES, 0402, TF, 0R, 1%, 1/16W CRCW04020000ZSED
RES, 0402, TF, 0R, 1%, 1/16W

RES, 0402, TF, 0R, 1%, 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04020000ZSED
Product Name RES, 0402, TF, 0R, 1%, 1/16W
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details