Vishay Precision Group Resistor Case / Package Vishay CRCW04020000Z0ED.

Description
Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:CRCW e3 Series; Product Length:1.02mm; Product Width:0.5mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:CRCW e3 Series; Product Length:1.02mm; Product Width:0.5mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Case / Package Vishay - 25AC6928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Case / Package Vishay
25AC6928
Resistor Case / Package Vishay 25AC6928
Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:CRCW e3 Series; Product Length:1.02mm; Product Width:0.5mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:CRCW e3 Series; Product Length:1.02mm; Product Width:0.5mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC6928
Product Name Resistor Case / Package Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details