Vishay Precision Group Res, Thick Film, 9M31, 1%, 0.05W, 0201, Reel; Resistance Vishay CRCW02019M31FNED

Description
RES, THICK FILM, 9M31, 1%, 0.05W, 0201, REEL; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 9M31, 1%, 0.05W, 0201, REEL; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 9M31, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3819 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M31, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3819
Res, Thick Film, 9M31, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3819
RES, THICK FILM, 9M31, 1%, 0.05W, 0201, REEL; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M31, 1%, 0.05W, 0201, REEL; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 9.31 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8764 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 9.31 Mohm, 50 Mw, 1%; Resistance Vishay
84W8764
Thick Film Resistor, 9.31 Mohm, 50 Mw, 1%; Resistance Vishay 84W8764
THICK FILM RESISTOR, 9.31 MOHM, 50 mW, 1%; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 9.31 MOHM, 50 mW, 1%; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W3819
Product Name Res, Thick Film, 9M31, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details