Vishay Precision Group Thick Film Resistor, 9.1 Mohm, 50 Mw, 1%; Resistance Vishay CRCW02019M10FNED

Description
THICK FILM RESISTOR, 9.1 MOHM, 50 mW, 1%; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 9.1 MOHM, 50 mW, 1%; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 9.1 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8763 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 9.1 Mohm, 50 Mw, 1%; Resistance Vishay
84W8763
Thick Film Resistor, 9.1 Mohm, 50 Mw, 1%; Resistance Vishay 84W8763
THICK FILM RESISTOR, 9.1 MOHM, 50 mW, 1%; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 9.1 MOHM, 50 mW, 1%; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9M1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3818 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3818
Res, Thick Film, 9M1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3818
RES, THICK FILM, 9M1, 1%, 0.05W, 0201, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M1, 1%, 0.05W, 0201, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84W8763 72W3818
Product Name Thick Film Resistor, 9.1 Mohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 9M1, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 9.10E6 ohms 9.10E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers