Vishay Precision Group RES 9.76K OHM 1/20W 1% 0201 SMD CRCW02019K76FNED

Description
RES 9.76Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 9.76Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/20W 1% 0201 SMD - CRCW02019K76FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/20W 1% 0201 SMD
CRCW02019K76FNED
RES 9.76K OHM 1/20W 1% 0201 SMD CRCW02019K76FNED
RES 9.76Kohm 1/20W 1% 0201 SMD

RES 9.76Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02019K76FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K76FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02019K76FNEDTR-ND
9.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02019K76FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K76FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02019K76FNEDCT-ND
9.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02019K76FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K76FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02019K76FNEDDKR-ND
9.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 9K76, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3816 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K76, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3816
Res, Thick Film, 9K76, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3816
RES, THICK FILM, 9K76, 1%, 0.05W, 0201, REEL; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K76, 1%, 0.05W, 0201, REEL; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 9.76 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8761 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 9.76 Kohm, 50 Mw, 1%; Resistance Vishay
84W8761
Thick Film Resistor, 9.76 Kohm, 50 Mw, 1%; Resistance Vishay 84W8761
THICK FILM RESISTOR, 9.76 KOHM, 50 mW, 1%; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 9.76 KOHM, 50 mW, 1%; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02019K76FNED 541-CRCW02019K76FNEDTR-ND 72W3816
Product Name RES 9.76K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 9K76, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 9760 ohms 9760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4754FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details