Vishay Precision Group Chip Resistor - Surface Mount CRCW02019K53FNED

Description
9.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
9.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02019K53FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K53FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02019K53FNEDTR-ND
9.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02019K53FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K53FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02019K53FNEDCT-ND
9.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02019K53FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K53FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02019K53FNEDDKR-ND
9.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 9.53K OHM 1/20W 1% 0201 SMD - CRCW02019K53FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/20W 1% 0201 SMD
CRCW02019K53FNED
RES 9.53K OHM 1/20W 1% 0201 SMD CRCW02019K53FNED
RES 9.53Kohm 1/20W 1% 0201 SMD

RES 9.53Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 9K53, 1%, 0.05W, 0201; Resistance Vishay - 84W8760 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K53, 1%, 0.05W, 0201; Resistance Vishay
84W8760
Res, Thick Film, 9K53, 1%, 0.05W, 0201; Resistance Vishay 84W8760
RES, THICK FILM, 9K53, 1%, 0.05W, 0201; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 9K53, 1%, 0.05W, 0201; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9K53, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K53, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3815
Res, Thick Film, 9K53, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3815
RES, THICK FILM, 9K53, 1%, 0.05W, 0201, REEL; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K53, 1%, 0.05W, 0201, REEL; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW02019K53FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02019K53FNED
Chip Resistor - Surface Mount CRCW02019K53FNED
RES SMD 9.53K OHM 1% 1/20W 0201

RES SMD 9.53K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW02019K53FNEDTR-ND CRCW02019K53FNED 84W8760 72W3815 CRCW02019K53FNED
Product Name Chip Resistor - Surface Mount RES 9.53K OHM 1/20W 1% 0201 SMD Res, Thick Film, 9K53, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 9K53, 1%, 0.05W, 0201, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers