Vishay Precision Group RES 9.31K OHM 1/20W 1% 0201 SMD CRCW02019K31FNED

Description
RES 9.31Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 9.31Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/20W 1% 0201 SMD - CRCW02019K31FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/20W 1% 0201 SMD
CRCW02019K31FNED
RES 9.31K OHM 1/20W 1% 0201 SMD CRCW02019K31FNED
RES 9.31Kohm 1/20W 1% 0201 SMD

RES 9.31Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02019K31FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K31FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02019K31FNEDTR-ND
9.31 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.31 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02019K31FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K31FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02019K31FNEDCT-ND
9.31 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.31 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02019K31FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K31FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02019K31FNEDDKR-ND
9.31 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.31 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 9K31, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3814 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K31, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3814
Res, Thick Film, 9K31, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3814
RES, THICK FILM, 9K31, 1%, 0.05W, 0201, REEL; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K31, 1%, 0.05W, 0201, REEL; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 9.31 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8759 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 9.31 Kohm, 50 Mw, 1%; Resistance Vishay
84W8759
Thick Film Resistor, 9.31 Kohm, 50 Mw, 1%; Resistance Vishay 84W8759
THICK FILM RESISTOR, 9.31 KOHM, 50 mW, 1%; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 9.31 KOHM, 50 mW, 1%; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02019K31FNED 541-CRCW02019K31FNEDTR-ND 72W3814
Product Name RES 9.31K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 9K31, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 9310 ohms 9310 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers