Vishay Precision Group RES 9.10K OHM 1/20W 1% 0201 SMD CRCW02019K10FNED

Description
RES 9.10Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 9.10Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10K OHM 1/20W 1% 0201 SMD - CRCW02019K10FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1/20W 1% 0201 SMD
CRCW02019K10FNED
RES 9.10K OHM 1/20W 1% 0201 SMD CRCW02019K10FNED
RES 9.10Kohm 1/20W 1% 0201 SMD

RES 9.10Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02019K10FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K10FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02019K10FNEDTR-ND
9.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02019K10FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K10FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02019K10FNEDDKR-ND
9.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02019K10FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K10FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02019K10FNEDCT-ND
9.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8901 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8901
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8901
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 9K1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3813 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3813
Res, Thick Film, 9K1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3813
RES, THICK FILM, 9K1, 1%, 0.05W, 0201, REEL; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K1, 1%, 0.05W, 0201, REEL; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW02019K10FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02019K10FNED
Chip Resistor - Surface Mount CRCW02019K10FNED
RES SMD 9.1K OHM 1% 1/20W 0201

RES SMD 9.1K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW02019K10FNED 541-CRCW02019K10FNEDTR-ND 26W8901 72W3813 CRCW02019K10FNED
Product Name RES 9.10K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 9K1, 1%, 0.05W, 0201, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 9100 ohms 9100 ohms 9100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details