Vishay Precision Group RES 9.09K OHM 1/20W 1% 0201 SMD CRCW02019K09FNED

Description
RES 9.09Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 9.09Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/20W 1% 0201 SMD - CRCW02019K09FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/20W 1% 0201 SMD
CRCW02019K09FNED
RES 9.09K OHM 1/20W 1% 0201 SMD CRCW02019K09FNED
RES 9.09Kohm 1/20W 1% 0201 SMD

RES 9.09Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02019K09FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K09FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02019K09FNEDTR-ND
9.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02019K09FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K09FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02019K09FNEDCT-ND
9.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02019K09FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02019K09FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02019K09FNEDDKR-ND
9.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02019K09FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02019K09FNED
Resistors - Chip Resistor - Surface Mount CRCW02019K09FNED
RES SMD 9.09K OHM 1% 1/20W 0201

RES SMD 9.09K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 9.09 Kohm, 50 Mw, 1%; Resistance Vishay - 60R6918 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 9.09 Kohm, 50 Mw, 1%; Resistance Vishay
60R6918
Thick Film Resistor, 9.09 Kohm, 50 Mw, 1%; Resistance Vishay 60R6918
THICK FILM RESISTOR, 9.09 KOHM, 50 mW, 1%; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 9.09 KOHM, 50 mW, 1%; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9K09, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K09, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3812
Res, Thick Film, 9K09, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3812
RES, THICK FILM, 9K09, 1%, 0.05W, 0201, REEL; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K09, 1%, 0.05W, 0201, REEL; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02019K09FNED 541-CRCW02019K09FNEDTR-ND CRCW02019K09FNED 60R6918
Product Name RES 9.09K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 9.09 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 9090 ohms 9090 ohms 9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details