Vishay Precision Group Chip Resistor - Surface Mount CRCW020197R6FNED

Description
97.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
97.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020197R6FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020197R6FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020197R6FNEDTR-ND
97.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

97.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020197R6FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020197R6FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020197R6FNEDCT-ND
97.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

97.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020197R6FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020197R6FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020197R6FNEDDKR-ND
97.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

97.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 97.6 OHM 1/20W 1% 0201 SMD - CRCW020197R6FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/20W 1% 0201 SMD
CRCW020197R6FNED
RES 97.6 OHM 1/20W 1% 0201 SMD CRCW020197R6FNED
RES 97.6ohm 1/20W 1% 0201 SMD

RES 97.6ohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020197R6FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020197R6FNED
Resistors - Chip Resistor - Surface Mount CRCW020197R6FNED
RES SMD 97.6 OHM 1% 1/20W 0201

RES SMD 97.6 OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 97R6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97R6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3839
Res, Thick Film, 97R6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3839
RES, THICK FILM, 97R6, 1%, 0.05W, 0201, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 97R6, 1%, 0.05W, 0201, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 97.6 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8783 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 97.6 Ohm, 50 Mw, 1%; Resistance Vishay
84W8783
Thick Film Resistor, 97.6 Ohm, 50 Mw, 1%; Resistance Vishay 84W8783
THICK FILM RESISTOR, 97.6 OHM, 50 mW, 1%; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 97.6 OHM, 50 mW, 1%; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW020197R6FNEDTR-ND CRCW020197R6FNED CRCW020197R6FNED 72W3839 84W8783
Product Name Chip Resistor - Surface Mount RES 97.6 OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 97R6, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 97.6 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details