Vishay Precision Group Chip Resistor - Surface Mount CRCW020197K6FNED

Description
97.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
97.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020197K6FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020197K6FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020197K6FNEDTR-ND
97.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

97.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020197K6FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020197K6FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020197K6FNEDCT-ND
97.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

97.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020197K6FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020197K6FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020197K6FNEDDKR-ND
97.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

97.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 97.6K OHM 1/20W 1% 0201 SMD - CRCW020197K6FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/20W 1% 0201 SMD
CRCW020197K6FNED
RES 97.6K OHM 1/20W 1% 0201 SMD CRCW020197K6FNED
RES 97.6Kohm 1/20W 1% 0201 SMD

RES 97.6Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020197K6FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020197K6FNED
Resistors - Chip Resistor - Surface Mount CRCW020197K6FNED
RES SMD 97.6K OHM 1% 1/20W 0201

RES SMD 97.6K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 97.6 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8782 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 97.6 Kohm, 50 Mw, 1%; Resistance Vishay
84W8782
Thick Film Resistor, 97.6 Kohm, 50 Mw, 1%; Resistance Vishay 84W8782
THICK FILM RESISTOR, 97.6 KOHM, 50 mW, 1%; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 97.6 KOHM, 50 mW, 1%; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 97K6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97K6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3838
Res, Thick Film, 97K6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3838
RES, THICK FILM, 97K6, 1%, 0.05W, 0201, REEL; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 97K6, 1%, 0.05W, 0201, REEL; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020197K6FNEDTR-ND CRCW020197K6FNED CRCW020197K6FNED 84W8782
Product Name Chip Resistor - Surface Mount RES 97.6K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 97.6 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176317-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details