Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201976RFNED

Description
976 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
976 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201976RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201976RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201976RFNEDTR-ND
976 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

976 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201976RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201976RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201976RFNEDDKR-ND
976 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

976 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201976RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201976RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201976RFNEDCT-ND
976 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

976 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 976 OHM 1/20W 1% 0201 SMD - CRCW0201976RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/20W 1% 0201 SMD
CRCW0201976RFNED
RES 976 OHM 1/20W 1% 0201 SMD CRCW0201976RFNED
RES 976ohm 1/20W 1% 0201 SMD

RES 976ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 976R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3841
Res, Thick Film, 976R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3841
RES, THICK FILM, 976R, 1%, 0.05W, 0201, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 976R, 1%, 0.05W, 0201, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 976 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8785 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 976 Ohm, 50 Mw, 1%; Resistance Vishay
84W8785
Thick Film Resistor, 976 Ohm, 50 Mw, 1%; Resistance Vishay 84W8785
THICK FILM RESISTOR, 976 OHM, 50 mW, 1%; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 976 OHM, 50 mW, 1%; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201976RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201976RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201976RFNED
RES SMD 976 OHM 1% 1/20W 0201

RES SMD 976 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201976RFNEDTR-ND CRCW0201976RFNED 72W3841 84W8785 CRCW0201976RFNED
Product Name Chip Resistor - Surface Mount RES 976 OHM 1/20W 1% 0201 SMD Res, Thick Film, 976R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 976 Ohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 976 ohms 976 ohms 976 ohms 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details