Vishay Precision Group Chip Resistor - Surface Mount CRCW0201976KFNED

Description
976 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
976 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201976KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201976KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201976KFNEDTR-ND
976 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

976 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201976KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201976KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201976KFNEDCT-ND
976 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

976 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201976KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201976KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201976KFNEDDKR-ND
976 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

976 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 976K OHM 1/20W 1% 0201 SMD - CRCW0201976KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/20W 1% 0201 SMD
CRCW0201976KFNED
RES 976K OHM 1/20W 1% 0201 SMD CRCW0201976KFNED
RES 976Kohm 1/20W 1% 0201 SMD

RES 976Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 976K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3840 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3840
Res, Thick Film, 976K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3840
RES, THICK FILM, 976K, 1%, 0.05W, 0201, REEL; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 976K, 1%, 0.05W, 0201, REEL; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 976K, 1%, 0.05W, 0201; Resistance Vishay - 84W8784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976K, 1%, 0.05W, 0201; Resistance Vishay
84W8784
Res, Thick Film, 976K, 1%, 0.05W, 0201; Resistance Vishay 84W8784
RES, THICK FILM, 976K, 1%, 0.05W, 0201; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 976K, 1%, 0.05W, 0201; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201976KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201976KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201976KFNED
RES SMD 976K OHM 1% 1/20W 0201

RES SMD 976K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201976KFNEDTR-ND CRCW0201976KFNED 72W3840 84W8784 CRCW0201976KFNED
Product Name Chip Resistor - Surface Mount RES 976K OHM 1/20W 1% 0201 SMD Res, Thick Film, 976K, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 976K, 1%, 0.05W, 0201; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data