Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201976KFKED

Description
976 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
976 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0201976KFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201976KFKED-ND
Chip Resistor - Surface Mount CRCW0201976KFKED-ND
976 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

976 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 976K OHM 1/20W 1% 0201 SMD - CRCW0201976KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/20W 1% 0201 SMD
CRCW0201976KFKED
RES 976K OHM 1/20W 1% 0201 SMD CRCW0201976KFKED
RES 976Kohm 1/20W 1% 0201 SMD

RES 976Kohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW0201976KFKED-ND CRCW0201976KFKED
Product Name Chip Resistor - Surface Mount RES 976K OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details