Vishay Precision Group Chip Resistor - Surface Mount CRCW020195K3FNED

Description
95.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
95.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020195K3FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020195K3FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020195K3FNEDTR-ND
95.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

95.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020195K3FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020195K3FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020195K3FNEDDKR-ND
95.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

95.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020195K3FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020195K3FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020195K3FNEDCT-ND
95.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

95.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 95.3K OHM 1/20W 1% 0201 SMD - CRCW020195K3FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/20W 1% 0201 SMD
CRCW020195K3FNED
RES 95.3K OHM 1/20W 1% 0201 SMD CRCW020195K3FNED
RES 95.3Kohm 1/20W 1% 0201 SMD

RES 95.3Kohm 1/20W 1% 0201 SMD

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 95.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8917 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 95.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8917
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 95.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8917
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 95.3 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 95.3 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 95K3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3834
Res, Thick Film, 95K3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3834
RES, THICK FILM, 95K3, 1%, 0.05W, 0201, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 95K3, 1%, 0.05W, 0201, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020195K3FNEDTR-ND CRCW020195K3FNED 26W8917 72W3834
Product Name Chip Resistor - Surface Mount RES 95.3K OHM 1/20W 1% 0201 SMD Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 95.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 95K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers