Vishay Precision Group RES 953K OHM 1/20W 1% 0201 SMD CRCW0201953KFNED

Description
RES 953Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 953Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 1/20W 1% 0201 SMD - CRCW0201953KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1/20W 1% 0201 SMD
CRCW0201953KFNED
RES 953K OHM 1/20W 1% 0201 SMD CRCW0201953KFNED
RES 953Kohm 1/20W 1% 0201 SMD

RES 953Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201953KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201953KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201953KFNEDTR-ND
953 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

953 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201953KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201953KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201953KFNEDCT-ND
953 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

953 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201953KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201953KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201953KFNEDDKR-ND
953 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

953 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 953K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 953K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3836
Res, Thick Film, 953K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3836
RES, THICK FILM, 953K, 1%, 0.05W, 0201, REEL; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 953K, 1%, 0.05W, 0201, REEL; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 953 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8780 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 953 Kohm, 50 Mw, 1%; Resistance Vishay
84W8780
Thick Film Resistor, 953 Kohm, 50 Mw, 1%; Resistance Vishay 84W8780
THICK FILM RESISTOR, 953 KOHM, 50 mW, 1%; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 953 KOHM, 50 mW, 1%; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201953KFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201953KFNED
Chip Resistor - Surface Mount CRCW0201953KFNED
RES SMD 953K OHM 1% 1/20W 0201

RES SMD 953K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0201953KFNED 541-CRCW0201953KFNEDTR-ND 72W3836 84W8780 CRCW0201953KFNED
Product Name RES 953K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 953K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 953 Kohm, 50 Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 953000 ohms 953000 ohms 953000 ohms 953000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details