Vishay Intertechnology, Inc. RES 910 OHM 1/20W 5% 0201 SMD CRCW0201910RJNED

Description
RES 910ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 910ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/20W 5% 0201 SMD - CRCW0201910RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/20W 5% 0201 SMD
CRCW0201910RJNED
RES 910 OHM 1/20W 5% 0201 SMD CRCW0201910RJNED
RES 910ohm 1/20W 5% 0201 SMD

RES 910ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201910RJNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201910RJNED-ND
Chip Resistor - Surface Mount CRCW0201910RJNED-ND
910 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

910 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 910R 5% Et7 E3 Rohs Compliant Vishay - 48P7405 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 910R 5% Et7 E3 Rohs Compliant Vishay
48P7405
Crcw0201 200 910R 5% Et7 E3 Rohs Compliant Vishay 48P7405
CRCW0201 200 910R 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 910R 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201910RJNED CRCW0201910RJNED-ND 48P7405
Product Name RES 910 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 910R 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers