Vishay Precision Group RES 90.9 OHM 1/20W 1% 0201 SMD CRCW020190R9FKED

Description
RES 90.9ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 90.9ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/20W 1% 0201 SMD - CRCW020190R9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/20W 1% 0201 SMD
CRCW020190R9FKED
RES 90.9 OHM 1/20W 1% 0201 SMD CRCW020190R9FKED
RES 90.9ohm 1/20W 1% 0201 SMD

RES 90.9ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020190R9FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020190R9FKED-ND
Chip Resistor - Surface Mount CRCW020190R9FKED-ND
90.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

90.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 100 90R9 1% Et7 E3 Rohs Compliant Vishay - 01X2148 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 90R9 1% Et7 E3 Rohs Compliant Vishay
01X2148
Crcw0201 100 90R9 1% Et7 E3 Rohs Compliant Vishay 01X2148
CRCW0201 100 90R9 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 90R9 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020190R9FKED CRCW020190R9FKED-ND 01X2148
Product Name RES 90.9 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Crcw0201 100 90R9 1% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers