Vishay Precision Group RES 90.9K OHM 1/20W 1% 0201 SMD CRCW020190K9FNED

Description
RES 90.9Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 90.9Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/20W 1% 0201 SMD - CRCW020190K9FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/20W 1% 0201 SMD
CRCW020190K9FNED
RES 90.9K OHM 1/20W 1% 0201 SMD CRCW020190K9FNED
RES 90.9Kohm 1/20W 1% 0201 SMD

RES 90.9Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020190K9FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020190K9FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020190K9FNEDTR-ND
90.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

90.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020190K9FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020190K9FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020190K9FNEDDKR-ND
90.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

90.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020190K9FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020190K9FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020190K9FNEDCT-ND
90.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

90.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020190K9FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020190K9FNED
Resistors - Chip Resistor - Surface Mount CRCW020190K9FNED
RES SMD 90.9K OHM 1% 1/20W 0201

RES SMD 90.9K OHM 1% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - CRCW020190K9FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020190K9FNED
Chip Resistor - Surface Mount CRCW020190K9FNED
RES SMD 90.9K OHM 1% 1/20W 0201

RES SMD 90.9K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 90K9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3822 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3822
Res, Thick Film, 90K9, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3822
RES, THICK FILM, 90K9, 1%, 0.05W, 0201, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 90K9, 1%, 0.05W, 0201, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 90.9 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8767 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 90.9 Kohm, 50 Mw, 1%; Resistance Vishay
84W8767
Thick Film Resistor, 90.9 Kohm, 50 Mw, 1%; Resistance Vishay 84W8767
THICK FILM RESISTOR, 90.9 KOHM, 50 mW, 1%; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 90.9 KOHM, 50 mW, 1%; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW020190K9FNED 541-CRCW020190K9FNEDTR-ND CRCW020190K9FNED CRCW020190K9FNED 72W3822
Product Name RES 90.9K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 90K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 90900 ohms 90900 ohms 90900 ohms 90900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details