Vishay Precision Group Thick Film Resistor, 8.87 Mohm, 50 Mw, 1%; Resistance Vishay CRCW02018M87FNED

Description
THICK FILM RESISTOR, 8.87 MOHM, 50 mW, 1%; Resistance:8.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 8.87 MOHM, 50 mW, 1%; Resistance:8.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 8.87 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8733 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.87 Mohm, 50 Mw, 1%; Resistance Vishay
84W8733
Thick Film Resistor, 8.87 Mohm, 50 Mw, 1%; Resistance Vishay 84W8733
THICK FILM RESISTOR, 8.87 MOHM, 50 mW, 1%; Resistance:8.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 8.87 MOHM, 50 mW, 1%; Resistance:8.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8M87, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M87, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3787
Res, Thick Film, 8M87, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3787
RES, THICK FILM, 8M87, 1%, 0.05W, 0201, REEL; Resistance:8.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M87, 1%, 0.05W, 0201, REEL; Resistance:8.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84W8733
Product Name Thick Film Resistor, 8.87 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details