Vishay Precision Group Chip Resistor - Surface Mount CRCW02018M66FNED

Description
8.66 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
8.66 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02018M66FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02018M66FNED-ND
Chip Resistor - Surface Mount CRCW02018M66FNED-ND
8.66 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.66 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 8.66 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8732 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.66 Mohm, 50 Mw, 1%; Resistance Vishay
84W8732
Thick Film Resistor, 8.66 Mohm, 50 Mw, 1%; Resistance Vishay 84W8732
THICK FILM RESISTOR, 8.66 MOHM, 50 mW, 1%; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 8.66 MOHM, 50 mW, 1%; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8M66, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M66, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3786
Res, Thick Film, 8M66, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3786
RES, THICK FILM, 8M66, 1%, 0.05W, 0201, REEL; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M66, 1%, 0.05W, 0201, REEL; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02018M66FNED-ND 84W8732
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 8.66 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details