Vishay Precision Group Thick Film Resistor, 8.45 Mohm, 50 Mw, 1%; Resistance Vishay CRCW02018M45FNED

Description
THICK FILM RESISTOR, 8.45 MOHM, 50 mW, 1%; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 8.45 MOHM, 50 mW, 1%; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 8.45 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8731 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.45 Mohm, 50 Mw, 1%; Resistance Vishay
84W8731
Thick Film Resistor, 8.45 Mohm, 50 Mw, 1%; Resistance Vishay 84W8731
THICK FILM RESISTOR, 8.45 MOHM, 50 mW, 1%; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 8.45 MOHM, 50 mW, 1%; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8M45, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M45, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3785
Res, Thick Film, 8M45, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3785
RES, THICK FILM, 8M45, 1%, 0.05W, 0201, REEL; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M45, 1%, 0.05W, 0201, REEL; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84W8731
Product Name Thick Film Resistor, 8.45 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers