Vishay Precision Group Chip Resistor - Surface Mount CRCW02018M20FNED

Description
8.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
8.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02018M20FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018M20FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02018M20FNEDTR-ND
8.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02018M20FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018M20FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02018M20FNEDCT-ND
8.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02018M20FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018M20FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02018M20FNEDDKR-ND
8.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 27W3834 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
27W3834
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 27W3834
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.2 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.2 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8M2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3783 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3783
Res, Thick Film, 8M2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3783
RES, THICK FILM, 8M2, 1%, 0.05W, 0201, REEL; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 8M2, 1%, 0.05W, 0201, REEL; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 8.2 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8729 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.2 Mohm, 50 Mw, 1%; Resistance Vishay
84W8729
Thick Film Resistor, 8.2 Mohm, 50 Mw, 1%; Resistance Vishay 84W8729
THICK FILM RESISTOR, 8.2 MOHM, 50 mW, 1%; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 8.2 MOHM, 50 mW, 1%; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02018M20FNEDTR-ND 27W3834 72W3783 84W8729
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 8M2, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 8.2 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details