Vishay Precision Group Chip Resistor - Surface Mount CRCW02018M06FNED

Description
8.06 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
8.06 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02018M06FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02018M06FNED-ND
Chip Resistor - Surface Mount CRCW02018M06FNED-ND
8.06 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.06 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 8M06, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3782 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M06, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3782
Res, Thick Film, 8M06, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3782
RES, THICK FILM, 8M06, 1%, 0.05W, 0201, REEL; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M06, 1%, 0.05W, 0201, REEL; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 8.06 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8728 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.06 Mohm, 50 Mw, 1%; Resistance Vishay
84W8728
Thick Film Resistor, 8.06 Mohm, 50 Mw, 1%; Resistance Vishay 84W8728
THICK FILM RESISTOR, 8.06 MOHM, 50 mW, 1%; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 8.06 MOHM, 50 mW, 1%; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02018M06FNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW02018M06FNED
Resistors - Chip Resistor - Surface Mount CRCW02018M06FNED
CRCW0201 200 8M06 1% ET7 E3

CRCW0201 200 8M06 1% ET7 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW02018M06FNED-ND 72W3782 CRCW02018M06FNED
Product Name Chip Resistor - Surface Mount Res, Thick Film, 8M06, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details