Vishay Precision Group RES 8.66K OHM 1/20W 1% 0201 SMD CRCW02018K66FNED

Description
RES 8.66Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 8.66Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/20W 1% 0201 SMD - CRCW02018K66FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/20W 1% 0201 SMD
CRCW02018K66FNED
RES 8.66K OHM 1/20W 1% 0201 SMD CRCW02018K66FNED
RES 8.66Kohm 1/20W 1% 0201 SMD

RES 8.66Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02018K66FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K66FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02018K66FNEDTR-ND
8.66 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.66 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02018K66FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K66FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02018K66FNEDCT-ND
8.66 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.66 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02018K66FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K66FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02018K66FNEDDKR-ND
8.66 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.66 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 8.66 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8726 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.66 Kohm, 50 Mw, 1%; Resistance Vishay
84W8726
Thick Film Resistor, 8.66 Kohm, 50 Mw, 1%; Resistance Vishay 84W8726
THICK FILM RESISTOR, 8.66 KOHM, 50 mW, 1%; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 8.66 KOHM, 50 mW, 1%; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K66, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3780 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K66, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3780
Res, Thick Film, 8K66, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3780
RES, THICK FILM, 8K66, 1%, 0.05W, 0201, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K66, 1%, 0.05W, 0201, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02018K66FNED 541-CRCW02018K66FNEDTR-ND 84W8726
Product Name RES 8.66K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 8.66 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 8660 ohms 8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details