Vishay Precision Group RES 8.45K OHM 1/20W 1% 0201 SMD CRCW02018K45FNED

Description
RES 8.45Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 8.45Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/20W 1% 0201 SMD - CRCW02018K45FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/20W 1% 0201 SMD
CRCW02018K45FNED
RES 8.45K OHM 1/20W 1% 0201 SMD CRCW02018K45FNED
RES 8.45Kohm 1/20W 1% 0201 SMD

RES 8.45Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02018K45FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K45FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02018K45FNEDTR-ND
8.45 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.45 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02018K45FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K45FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02018K45FNEDCT-ND
8.45 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.45 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02018K45FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K45FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02018K45FNEDDKR-ND
8.45 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.45 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8873 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8873
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8873
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.45 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.45 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K45, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3779 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K45, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3779
Res, Thick Film, 8K45, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3779
RES, THICK FILM, 8K45, 1%, 0.05W, 0201, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K45, 1%, 0.05W, 0201, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02018K45FNED 541-CRCW02018K45FNEDTR-ND 26W8873 72W3779
Product Name RES 8.45K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 8K45, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 8450 ohms 8450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details