Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 200ppm CRCW02018K20JNED

Description
Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 200ppm - CRCW02018K20JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 200ppm
CRCW02018K20JNED
Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 200ppm CRCW02018K20JNED
Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-8.2KAGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2KAGTR-ND
Chip Resistor - Surface Mount 541-8.2KAGTR-ND
8.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW02018K20JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02018K20JNED
Chip Resistor - Surface Mount CRCW02018K20JNED
RES SMD 8.2K OHM 5% 1/20W 0201

RES SMD 8.2K OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW02018K20JNED 541-8.2KAGTR-ND CRCW02018K20JNED
Product Name Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 200ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 8200 ohms 8200 ohms
Tolerance 1 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details