Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW02018K20FNED

Description
Win Source Part Number: 1119222-CRCW02018K20 FNED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 8.2 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CRCW02018K20FNED.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-CRCW02018K20FNED CT,541-CRCW02018K20F NEDDKR,D10/CRCW0201 200 8K2 1% ET7 E3,CRCW02018K20FNED- ND,541-CRCW02018K20F NEDTR Base Product Number: CRCW0201
Request a Quote Datasheet
Description
Win Source Part Number: 1119222-CRCW02018K20 FNED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 8.2 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CRCW02018K20FNED.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-CRCW02018K20FNED CT,541-CRCW02018K20F NEDDKR,D10/CRCW0201 200 8K2 1% ET7 E3,CRCW02018K20FNED- ND,541-CRCW02018K20F NEDTR Base Product Number: CRCW0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1119222-CRCW02018K20FNED
Resistors - Chip Resistor - Surface Mount 1119222-CRCW02018K20FNED
Win Source Part Number: 1119222-CRCW02018K20 FNED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 8.2 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CRCW02018K20FNED.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-CRCW02018K20FNED CT,541-CRCW02018K20F NEDDKR,D10/CRCW0201 200 8K2 1% ET7 E3,CRCW02018K20FNED- ND,541-CRCW02018K20F NEDTR Base Product Number: CRCW0201

Win Source Part Number: 1119222-CRCW02018K20FNED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 8.2 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): CRCW02018K20FNED.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-CRCW02018K20FNEDCT,541-CRCW02018K20FNEDDKR,D10/CRCW0201 200 8K2 1% ET7 E3,CRCW02018K20FNED-ND,541-CRCW02018K20FNEDTR
Base Product Number: CRCW0201

Buy Now Datasheet
SMD 20W Resistor - 52-CRCW02018K20FNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-CRCW02018K20FNED
SMD 20W Resistor 52-CRCW02018K20FNED
Res Thick Film 0201 8.2K Ohm 1% 1/20W 200ppm/C Molded SMD SMD Paper T/R Product overview: CRCW02018K20FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02018K20FNED can be used for catalog matching and distributor lookup.

Res Thick Film 0201 8.2K Ohm 1% 1/20W 200ppm/C Molded SMD SMD Paper T/R Product overview: CRCW02018K20FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02018K20FNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 8.20K OHM 1/20W 1% 0201 SMD - CRCW02018K20FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/20W 1% 0201 SMD
CRCW02018K20FNED
RES 8.20K OHM 1/20W 1% 0201 SMD CRCW02018K20FNED
RES 8.20Kohm 1/20W 1% 0201 SMD

RES 8.20Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02018K20FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K20FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02018K20FNEDTR-ND
8.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02018K20FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K20FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02018K20FNEDCT-ND
8.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02018K20FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K20FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02018K20FNEDDKR-ND
8.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 8.2 Kohm, 50 Mw, 1%; Resistance Vishay - 61R9283 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.2 Kohm, 50 Mw, 1%; Resistance Vishay
61R9283
Thick Film Resistor, 8.2 Kohm, 50 Mw, 1%; Resistance Vishay 61R9283
THICK FILM RESISTOR, 8.2 KOHM, 50 mW, 1%; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 8.2 KOHM, 50 mW, 1%; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3777
Res, Thick Film, 8K2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3777
RES, THICK FILM, 8K2, 1%, 0.05W, 0201, REEL; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 8K2, 1%, 0.05W, 0201, REEL; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02018K20FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02018K20FNED
Resistors - Chip Resistor - Surface Mount CRCW02018K20FNED
RES SMD 8.2K OHM 1% 1/20W 0201

RES SMD 8.2K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1119222-CRCW02018K20FNED 52-CRCW02018K20FNED CRCW02018K20FNED 541-CRCW02018K20FNEDTR-ND 61R9283 72W3777 CRCW02018K20FNED
Product Name Resistors - Chip Resistor - Surface Mount SMD 20W Resistor RES 8.20K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 8.2 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 8K2, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 8200 ohms 8200 ohms 8200 ohms 8200 ohms 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.0500 watts 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers