Vishay Precision Group Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 100ppm CRCW02018K20FKED

Description
Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 100ppm - CRCW02018K20FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 100ppm
CRCW02018K20FKED
Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 100ppm CRCW02018K20FKED
Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 100ppm

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1113711-CRCW02018K20FKED
Resistors - Chip Resistor - Surface Mount 1113711-CRCW02018K20FKED
Win Source Part Number: 1113711-CRCW02018K20 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 8.2 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-8.20KAABTR,541-8 .20KAABCT,541-8.20KA ABDKR Base Product Number: CRCW0201

Win Source Part Number: 1113711-CRCW02018K20FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 8.2 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-8.20KAABTR,541-8.20KAABCT,541-8.20KAABDKR
Base Product Number: CRCW0201

Buy Now Datasheet
SMD 20W Resistor - 52-CRCW02018K20FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-CRCW02018K20FKED
SMD 20W Resistor 52-CRCW02018K20FKED
0201 8.2kR 1% 1/20W SMD Chip Resistor Product overview: CRCW02018K20FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02018K20FKED can be used for catalog matching and distributor lookup.

0201 8.2kR 1% 1/20W SMD Chip Resistor Product overview: CRCW02018K20FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02018K20FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-8.20KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20KAABTR-ND
Chip Resistor - Surface Mount 541-8.20KAABTR-ND
8.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20KAABCT-ND
Chip Resistor - Surface Mount 541-8.20KAABCT-ND
8.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20KAABDKR-ND
Chip Resistor - Surface Mount 541-8.20KAABDKR-ND
8.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 8K2, 0.05W, 0201; Resistance Vishay - 65AC3341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 0.05W, 0201; Resistance Vishay
65AC3341
Res, Thick Film, 8K2, 0.05W, 0201; Resistance Vishay 65AC3341
RES, THICK FILM, 8K2, 0.05W, 0201; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 8K2, 0.05W, 0201; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K2, 0.05W, 0201; Resistance Vishay - 01X2115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 0.05W, 0201; Resistance Vishay
01X2115
Res, Thick Film, 8K2, 0.05W, 0201; Resistance Vishay 01X2115
RES, THICK FILM, 8K2, 0.05W, 0201; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 8K2, 0.05W, 0201; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW02018K20FKED 1113711-CRCW02018K20FKED 52-CRCW02018K20FKED 541-8.20KAABTR-ND 65AC3341
Product Name Thick Film Resistors - SMD 1/20watt 8.2Kohms 1% 100ppm Resistors - Chip Resistor - Surface Mount SMD 20W Resistor Chip Resistor - Surface Mount Res, Thick Film, 8K2, 0.05W, 0201; Resistance Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 8200 ohms 8200 ohms 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details