Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 8.06Kohms 1% 100ppm CRCW02018K06FKED

Description
Thick Film Resistors - SMD 1/20watt 8.06Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 8.06Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 8.06Kohms 1% 100ppm - CRCW02018K06FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 8.06Kohms 1% 100ppm
CRCW02018K06FKED
Thick Film Resistors - SMD 1/20watt 8.06Kohms 1% 100ppm CRCW02018K06FKED
Thick Film Resistors - SMD 1/20watt 8.06Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 8.06Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02018K06FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K06FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02018K06FKEDDKR-ND
RES SMD 8.06K OHM 1% 1/20W 0201

RES SMD 8.06K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02018K06FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K06FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02018K06FKEDCT-ND
RES SMD 8.06K OHM 1% 1/20W 0201

RES SMD 8.06K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02018K06FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K06FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02018K06FKEDTR-ND
8.06 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.06 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02018K06FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02018K06FKED
Resistors - Chip Resistor - Surface Mount CRCW02018K06FKED
RES SMD 8.06K OHM 1% 1/20W 0201

RES SMD 8.06K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW02018K06FKED 541-CRCW02018K06FKEDDKR-ND CRCW02018K06FKED
Product Name Thick Film Resistors - SMD 1/20watt 8.06Kohms 1% 100ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 8060 ohms 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers