Vishay Precision Group Chip Resistor - Surface Mount CRCW020188R7FNED

Description
88.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
88.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW020188R7FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020188R7FNED-ND
Chip Resistor - Surface Mount CRCW020188R7FNED-ND
88.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

88.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 88.7 OHM 1/20W 1% 0201 SMD - CRCW020188R7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/20W 1% 0201 SMD
CRCW020188R7FNED
RES 88.7 OHM 1/20W 1% 0201 SMD CRCW020188R7FNED
RES 88.7ohm 1/20W 1% 0201 SMD

RES 88.7ohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 88.7 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8755 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 88.7 Ohm, 50 Mw, 1%; Resistance Vishay
84W8755
Thick Film Resistor, 88.7 Ohm, 50 Mw, 1%; Resistance Vishay 84W8755
THICK FILM RESISTOR, 88.7 OHM, 50 mW, 1%; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 88.7 OHM, 50 mW, 1%; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 88R7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3809 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88R7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3809
Res, Thick Film, 88R7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3809
RES, THICK FILM, 88R7, 1%, 0.05W, 0201, REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 88R7, 1%, 0.05W, 0201, REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020188R7FNED-ND CRCW020188R7FNED 84W8755 72W3809
Product Name Chip Resistor - Surface Mount RES 88.7 OHM 1/20W 1% 0201 SMD Thick Film Resistor, 88.7 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 88R7, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD473GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details