Vishay Precision Group RES 88.7K OHM 1/20W 1% 0201 SMD CRCW020188K7FNED

Description
RES 88.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 88.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/20W 1% 0201 SMD - CRCW020188K7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/20W 1% 0201 SMD
CRCW020188K7FNED
RES 88.7K OHM 1/20W 1% 0201 SMD CRCW020188K7FNED
RES 88.7Kohm 1/20W 1% 0201 SMD

RES 88.7Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020188K7FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020188K7FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020188K7FNEDTR-ND
88.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

88.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020188K7FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020188K7FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020188K7FNEDCT-ND
88.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

88.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020188K7FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020188K7FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020188K7FNEDDKR-ND
88.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

88.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 88K7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3808 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3808
Res, Thick Film, 88K7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3808
RES, THICK FILM, 88K7, 1%, 0.05W, 0201, REEL; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 88K7, 1%, 0.05W, 0201, REEL; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 88K7, 1%, 0.05W, 0201; Resistance Vishay - 84W8754 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88K7, 1%, 0.05W, 0201; Resistance Vishay
84W8754
Res, Thick Film, 88K7, 1%, 0.05W, 0201; Resistance Vishay 84W8754
RES, THICK FILM, 88K7, 1%, 0.05W, 0201; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 88K7, 1%, 0.05W, 0201; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020188K7FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020188K7FNED
Resistors - Chip Resistor - Surface Mount CRCW020188K7FNED
RES SMD 88.7K OHM 1% 1/20W 0201

RES SMD 88.7K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020188K7FNED 541-CRCW020188K7FNEDTR-ND 72W3808 84W8754 CRCW020188K7FNED
Product Name RES 88.7K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 88K7, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 88K7, 1%, 0.05W, 0201; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 88700 ohms 88700 ohms 88700 ohms 88700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details