Vishay Intertechnology, Inc. RES 887 OHM 1/20W 1% 0201 SMD CRCW0201887RFKED

Description
RES 887ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 887ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/20W 1% 0201 SMD - CRCW0201887RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/20W 1% 0201 SMD
CRCW0201887RFKED
RES 887 OHM 1/20W 1% 0201 SMD CRCW0201887RFKED
RES 887ohm 1/20W 1% 0201 SMD

RES 887ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201887RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201887RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201887RFKEDCT-ND
RES SMD 887 OHM 1% 1/20W 0201

RES SMD 887 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201887RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201887RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201887RFKEDDKR-ND
RES SMD 887 OHM 1% 1/20W 0201

RES SMD 887 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201887RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201887RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201887RFKEDTR-ND
887 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

887 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201887RFKED 541-CRCW0201887RFKEDCT-ND
Product Name RES 887 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers